Murata Electronics Ceramic Capacitors GRM31A5C2J150JW01D

Description
CAP CER 15PF 630V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 15PF 630V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31A5C2J150JW01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 630V C0G/NP0 1206

CAP CER 15PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C2J150JW01DTR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

15pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C2J150JW01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 630V C0G/NP0 1206

CAP CER 15PF 630V C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM31A5C2J150JW01D
CAP CER 15PF 630V C0G/NP0 1206

CAP CER 15PF 630V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM31A5C2J150JW01DCT-ND 490-GRM31A5C2J150JW01DDKR-ND GRM31A5C2J150JW01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers