Murata Power Solutions Ceramic Capacitors GRM31A5C2J100JW01D

Description
10pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11620-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11620-1-ND
Ceramic Capacitors 490-11620-1-ND
10pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11620-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11620-6-ND
Ceramic Capacitors 490-11620-6-ND
10pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11620-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11620-2-ND
Ceramic Capacitors 490-11620-2-ND
10pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8851825 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851825
MLCCs - Multilayer Ceramic Capacitors 8851825
Murata GRM31A5C2J100JW01D

Murata GRM31A5C2J100JW01D

Supplier's Site
Ceramic Capacitors - GRM31A5C2J100JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2J100JW01D
Ceramic Capacitors GRM31A5C2J100JW01D
CAP CER 10PF 630V C0G/NP0 1206

CAP CER 10PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11620-1-ND 490-11620-6-ND 8851825 GRM31A5C2J100JW01D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details