Murata Electronics Ceramic Capacitors GRM31A5C2H220JW01D

Description
22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14668-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14668-1-ND
Ceramic Capacitors 490-14668-1-ND
22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14668-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14668-6-ND
Ceramic Capacitors 490-14668-6-ND
22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 22Pf, 500Vdc, Mlcc, 1206 Rohs Compliant Murata - 65AH7110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 500Vdc, Mlcc, 1206 Rohs Compliant Murata
65AH7110
Cap, 22Pf, 500Vdc, Mlcc, 1206 Rohs Compliant Murata 65AH7110
CAP, 22PF, 500VDC, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22PF, 500VDC, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Pf, 500Vdc, Mlcc, 1206 Rohs Compliant Murata - 77AH4522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 500Vdc, Mlcc, 1206 Rohs Compliant Murata
77AH4522
Cap, 22Pf, 500Vdc, Mlcc, 1206 Rohs Compliant Murata 77AH4522
CAP, 22PF, 500VDC, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22PF, 500VDC, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-14668-1-ND 490-14668-6-ND 65AH7110
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 500Vdc, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer Capacitor - 227XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details