Murata Electronics Ceramic Capacitors - GRM31A5C2H150JW01D GRM31A5C2H150JW01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 804623-GRM31A5C2H150 JW01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 15pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 804623-GRM31A5C2H150 JW01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 15pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31A5C2H150JW01D - 804623-GRM31A5C2H150JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A5C2H150JW01D
804623-GRM31A5C2H150JW01D
Ceramic Capacitors - GRM31A5C2H150JW01D 804623-GRM31A5C2H150JW01D
Manufacturer: Murata Electronics Win Source Part Number: 804623-GRM31A5C2H150 JW01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 15pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 804623-GRM31A5C2H150JW01D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 15pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.051" (1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
15PF 500V Capacitor
60-GRM31A5C2H150JW01D
15PF 500V Capacitor 60-GRM31A5C2H150JW01D
CAP CER 15PF 500V C0G/NP0 1206 Product overview: GRM31A5C2H150JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2H150JW01 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 500V C0G/NP0 1206 Product overview: GRM31A5C2H150JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2H150JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14667-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14667-1-ND
Ceramic Capacitors 490-14667-1-ND
15pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

15pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A5C2H150JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2H150JW01D
Ceramic Capacitors GRM31A5C2H150JW01D
CAP CER 15PF 500V C0G/NP0 1206

CAP CER 15PF 500V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 804623-GRM31A5C2H150JW01D 60-GRM31A5C2H150JW01D 490-14667-1-ND GRM31A5C2H150JW01D
Product Name Ceramic Capacitors - GRM31A5C2H150JW01D 15PF 500V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH750J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details