Murata Electronics Ceramic Capacitors GRM319R72A332KA01D

Description
3300pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM319R72A332KA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM319R72A332KA01D-ND
Ceramic Capacitors GRM319R72A332KA01D-ND
3300pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM319R72A332KA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM319R72A332KA01D
Capacitors - Ceramic Capacitors GRM319R72A332KA01D
CAP CER 3300PF 100V X7R 1206

CAP CER 3300PF 100V X7R 1206

Supplier's Site
Ceramic Capacitors - GRM319R72A332KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R72A332KA01D
Ceramic Capacitors GRM319R72A332KA01D
CAP CER 3300PF 100V X7R 1206

CAP CER 3300PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM319R72A332KA01D-ND GRM319R72A332KA01D GRM319R72A332KA01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details