Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146977-GRM319R72A10
Length: 3.2 mm
Capacitance: 100 nF
Thickness: 850 µm
Width: 1.6 mm
Categories: Custom Parts
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 100 V
Dielectric: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1146977-GRM319R72A104KA26E |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM319R72A104KA26E |