0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.1UF 100V X7R 1206
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9697-6-ND | 490-9697-2-ND | GRM319R72A104KA01J |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |