Murata Electronics Ceramic Capacitors - GRM319R72A103KA01K GRM319R72A103KA01K

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121689-GRM319R72A10 3KA01K Termination: SMD/SMT Voltage Rating: 100 V Length: 3.2 mm Capacitance: 10 nF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 100 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121689-GRM319R72A10 3KA01K Termination: SMD/SMT Voltage Rating: 100 V Length: 3.2 mm Capacitance: 10 nF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 100 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM319R72A103KA01K - 1121689-GRM319R72A103KA01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM319R72A103KA01K
1121689-GRM319R72A103KA01K
Ceramic Capacitors - GRM319R72A103KA01K 1121689-GRM319R72A103KA01K
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121689-GRM319R72A10 3KA01K Termination: SMD/SMT Voltage Rating: 100 V Length: 3.2 mm Capacitance: 10 nF Tolerance: 10 % Thickness: 850 µm Height: 850 µm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 100 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121689-GRM319R72A103KA01K
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 3.2 mm
Capacitance: 10 nF
Tolerance: 10 %
Thickness: 850 µm
Height: 850 µm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 100 V
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now
Singapore, Singapore
SMD 0.01uF 100V Capacitor
60-GRM319R72A103KA01K
SMD 0.01uF 100V Capacitor 60-GRM319R72A103KA01K
Cap Ceramic 0.01uF 100V X7R 10% SMD 1206 125°C Embossed T/R Product overview: GRM319R72A103KA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R72A103KA01 K can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 10% SMD 1206 125°C Embossed T/R Product overview: GRM319R72A103KA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R72A103KA01K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1121689-GRM319R72A103KA01K 60-GRM319R72A103KA01K
Product Name Ceramic Capacitors - GRM319R72A103KA01K SMD 0.01uF 100V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details