Murata Power Solutions Ceramic Capacitors GRM319R72A103KA01D

Description
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10753-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10753-2-ND
Ceramic Capacitors 490-10753-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10753-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10753-1-ND
Ceramic Capacitors 490-10753-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10753-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10753-6-ND
Ceramic Capacitors 490-10753-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319R72A103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R72A103KA01D
Ceramic Capacitors GRM319R72A103KA01D
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-10753-2-ND 490-10753-6-ND GRM319R72A103KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details