Murata Electronics Ceramic Capacitors GRM319R71H334KA01D

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1778-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1778-1-ND
Ceramic Capacitors 490-1778-1-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1778-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1778-2-ND
Ceramic Capacitors 490-1778-2-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1778-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1778-6-ND
Ceramic Capacitors 490-1778-6-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319R71H334KA01D - 919822-GRM319R71H334KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM319R71H334KA01D
919822-GRM319R71H334KA01D
Ceramic Capacitors - GRM319R71H334KA01D 919822-GRM319R71H334KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919822-GRM319R71H334 KA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM319R71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1778-6, 490-1778-2, 490-1778-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919822-GRM319R71H334KA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM319R71H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1778-6, 490-1778-2, 490-1778-1

Buy Now Datasheet
Singapore, Singapore
0.33UF 50V Capacitor
60-GRM319R71H334KA01D
0.33UF 50V Capacitor 60-GRM319R71H334KA01D
CAP CER 0.33UF 50V X7R 1206 Product overview: GRM319R71H334KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R71H334KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 50V X7R 1206 Product overview: GRM319R71H334KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R71H334KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM319R71H334KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R71H334KA01D
Ceramic Capacitors GRM319R71H334KA01D
CAP CER 0.33UF 50V X7R 1206

CAP CER 0.33UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1778-1-ND 490-1778-6-ND 919822-GRM319R71H334KA01D 60-GRM319R71H334KA01D GRM319R71H334KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM319R71H334KA01D 0.33UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details