Murata Electronics Ceramic Capacitors GRM319R71H274KA01D

Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1777-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1777-1-ND
Ceramic Capacitors 490-1777-1-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1777-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1777-6-ND
Ceramic Capacitors 490-1777-6-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1777-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1777-2-ND
Ceramic Capacitors 490-1777-2-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319R71H274KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R71H274KA01D
Ceramic Capacitors GRM319R71H274KA01D
CAP CER 0.27UF 50V X7R 1206

CAP CER 0.27UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-1777-1-ND 490-1777-6-ND GRM319R71H274KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details