Murata Electronics Ceramic Capacitors GRM319R71C105MC11D

Description
1µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1795-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1795-2-ND
Ceramic Capacitors 490-1795-2-ND
1µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319R71C105MC11D - 919821-GRM319R71C105MC11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM319R71C105MC11D
919821-GRM319R71C105MC11D
Ceramic Capacitors - GRM319R71C105MC11D 919821-GRM319R71C105MC11D
Manufacturer: Murata Electronics North America Win Source Part Number: 919821-GRM319R71C105 MC11D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM319R71C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: GRM42-6X7R105M16U556 , 490-1795-6, 490-1795-2, 490-1795-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919821-GRM319R71C105MC11D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM319R71C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: GRM42-6X7R105M16U556, 490-1795-6, 490-1795-2, 490-1795-1

Buy Now
Singapore, Singapore
1UF 16V Capacitor
60-GRM319R71C105MC11D
1UF 16V Capacitor 60-GRM319R71C105MC11D
CAP CER 1UF 16V X7R 1206 Product overview: GRM319R71C105MC11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R71C105MC11 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X7R 1206 Product overview: GRM319R71C105MC11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R71C105MC11D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM319R71C105MC11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R71C105MC11D
Ceramic Capacitors GRM319R71C105MC11D
CAP CER 1UF 16V X7R 1206

CAP CER 1UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1795-2-ND 919821-GRM319R71C105MC11D 60-GRM319R71C105MC11D GRM319R71C105MC11D
Product Name Ceramic Capacitors Ceramic Capacitors - GRM319R71C105MC11D 1UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details