Murata Power Solutions Ceramic Capacitors GRM319R71C105KAA3D

Description
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5882-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5882-2-ND
Ceramic Capacitors 490-5882-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5882-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5882-6-ND
Ceramic Capacitors 490-5882-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5882-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5882-1-ND
Ceramic Capacitors 490-5882-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319R71C105KAA3D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R71C105KAA3D
Ceramic Capacitors GRM319R71C105KAA3D
CAP CER 1UF 16V X7R 1206

CAP CER 1UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5882-2-ND 490-5882-6-ND GRM319R71C105KAA3D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details