Murata Electronics Ceramic Capacitors GRM319R6YA106MA12D

Description
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9965-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9965-1-ND
Ceramic Capacitors 490-9965-1-ND
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9965-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9965-6-ND
Ceramic Capacitors 490-9965-6-ND
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9965-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9965-2-ND
Ceramic Capacitors 490-9965-2-ND
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRM319R6YA106MA12D
10UF 35V Capacitor 60-GRM319R6YA106MA12D
CAP CER 10UF 35V X5R 1206 Product overview: GRM319R6YA106MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R6YA106MA12 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 1206 Product overview: GRM319R6YA106MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R6YA106MA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM319R6YA106MA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R6YA106MA12D
Ceramic Capacitors GRM319R6YA106MA12D
CAP CER 10UF 35V X5R 1206

CAP CER 10UF 35V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9965-1-ND 490-9965-6-ND 60-GRM319R6YA106MA12D GRM319R6YA106MA12D
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 35V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details