Murata Power Solutions Ceramic Capacitors - GRM319R6YA106KA12D GRM319R6YA106KA12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872960-GRM319R6YA106 KA12D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM319R6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-9964-6, GRM319R6YA106KA12D-N D, 490-9964-2, 490-9964-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872960-GRM319R6YA106 KA12D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM319R6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-9964-6, GRM319R6YA106KA12D-N D, 490-9964-2, 490-9964-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM319R6YA106KA12D - 872960-GRM319R6YA106KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM319R6YA106KA12D
872960-GRM319R6YA106KA12D
Ceramic Capacitors - GRM319R6YA106KA12D 872960-GRM319R6YA106KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 872960-GRM319R6YA106 KA12D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM319R6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-9964-6, GRM319R6YA106KA12D-N D, 490-9964-2, 490-9964-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872960-GRM319R6YA106KA12D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM319R6YA
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-9964-6, GRM319R6YA106KA12D-ND, 490-9964-2, 490-9964-1

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRM319R6YA106KA12D
10UF 35V Capacitor 60-GRM319R6YA106KA12D
CAP CER 10UF 35V X5R 1206 Product overview: GRM319R6YA106KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R6YA106KA12 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 1206 Product overview: GRM319R6YA106KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R6YA106KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9964-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9964-1-ND
Ceramic Capacitors 490-9964-1-ND
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9964-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9964-6-ND
Ceramic Capacitors 490-9964-6-ND
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9964-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9964-2-ND
Ceramic Capacitors 490-9964-2-ND
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319R6YA106KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R6YA106KA12D
Ceramic Capacitors GRM319R6YA106KA12D
CAP CER 10UF 35V X5R 1206

CAP CER 10UF 35V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872960-GRM319R6YA106KA12D 60-GRM319R6YA106KA12D 490-9964-1-ND 490-9964-6-ND GRM319R6YA106KA12D
Product Name Ceramic Capacitors - GRM319R6YA106KA12D 10UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details