Murata Power Solutions 4.7UF 50V Capacitor GRM319R61H475KA12D

Description
CAP CER 4.7UF 50V X5R 1206 Product overview: GRM319R61H475KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61H475KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 50V X5R 1206 Product overview: GRM319R61H475KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61H475KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 50V Capacitor
60-GRM319R61H475KA12D
4.7UF 50V Capacitor 60-GRM319R61H475KA12D
CAP CER 4.7UF 50V X5R 1206 Product overview: GRM319R61H475KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61H475KA12 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X5R 1206 Product overview: GRM319R61H475KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61H475KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM319R61H475KA12D - 800736-GRM319R61H475KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM319R61H475KA12D
800736-GRM319R61H475KA12D
Ceramic Capacitors - GRM319R61H475KA12D 800736-GRM319R61H475KA12D
Manufacturer: Murata Electronics Win Source Part Number: 800736-GRM319R61H475 KA12D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 800736-GRM319R61H475KA12D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.037" (0.95mm)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 2478140 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478140
MLCCs - Multilayer Ceramic Capacitors 2478140
Murata GRM319R61H475KA12D

Murata GRM319R61H475KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478139 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478139
MLCCs - Multilayer Ceramic Capacitors 2478139
Murata GRM319R61H475KA12D

Murata GRM319R61H475KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478140P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478140P
MLCCs - Multilayer Ceramic Capacitors 2478140P
Murata GRM319R61H475KA12D

Murata GRM319R61H475KA12D

Supplier's Site
Ceramic Capacitors - 490-14384-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14384-1-ND
Ceramic Capacitors 490-14384-1-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14384-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14384-6-ND
Ceramic Capacitors 490-14384-6-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14384-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14384-2-ND
Ceramic Capacitors 490-14384-2-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor, Mlcc, X5R, 4.7Uf, 50V, 1206; Capacitance Murata - 13T1225 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 4.7Uf, 50V, 1206; Capacitance Murata
13T1225
Capacitor, Mlcc, X5R, 4.7Uf, 50V, 1206; Capacitance Murata 13T1225
CAPACITOR, MLCC, X5R, 4.7UF, 50V, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 4.7UF, 50V, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 92AH5209 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
92AH5209
Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 92AH5209
CAP, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM319R61H475KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R61H475KA12D
Ceramic Capacitors GRM319R61H475KA12D
CAP CER 4.7UF 50V X5R 1206

CAP CER 4.7UF 50V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM319R61H475KA12D 800736-GRM319R61H475KA12D 2478140 490-14384-1-ND 490-14384-6-ND 13T1225 92AH5209 GRM319R61H475KA12D
Product Name 4.7UF 50V Capacitor Ceramic Capacitors - GRM319R61H475KA12D MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, X5R, 4.7Uf, 50V, 1206; Capacitance Murata Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers