Murata Electronics Ceramic Capacitors - GRM319F51H334ZA01D GRM319F51H334ZA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123591-GRM319F51H33 4ZA01D Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Capacitance: 330 nF Tolerance: 80 % Thickness: 939.8 µm Height: 850 µm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123591-GRM319F51H33 4ZA01D Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Capacitance: 330 nF Tolerance: 80 % Thickness: 939.8 µm Height: 850 µm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM319F51H334ZA01D - 1123591-GRM319F51H334ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM319F51H334ZA01D
1123591-GRM319F51H334ZA01D
Ceramic Capacitors - GRM319F51H334ZA01D 1123591-GRM319F51H334ZA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123591-GRM319F51H33 4ZA01D Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Capacitance: 330 nF Tolerance: 80 % Thickness: 939.8 µm Height: 850 µm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 3216

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123591-GRM319F51H334ZA01D
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 3.2 mm
Capacitance: 330 nF
Tolerance: 80 %
Thickness: 939.8 µm
Height: 850 µm
Material: Ceramic
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 50 V
Dielectric: Y5V
Max Operating Temperature: 85 °C
Case Code (Metric): 3216

Buy Now
Singapore, Singapore
SMD 0.33uF 50V Capacitor
60-GRM319F51H334ZA01D
SMD 0.33uF 50V Capacitor 60-GRM319F51H334ZA01D
Cap Ceramic 0.33uF 50V Y5V -20% to 80% SMD 1206 85°C Paper T/R Product overview: GRM319F51H334ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319F51H334ZA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.33uF 50V Y5V -20% to 80% SMD 1206 85°C Paper T/R Product overview: GRM319F51H334ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319F51H334ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1123591-GRM319F51H334ZA01D 60-GRM319F51H334ZA01D
Product Name Ceramic Capacitors - GRM319F51H334ZA01D SMD 0.33uF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details