Murata Electronics Ceramic Capacitors GRM319C81C106MA12D

Description
10µF ±20% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM319C81C106MA12D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM319C81C106MA12D-ND
Ceramic Capacitors GRM319C81C106MA12D-ND
10µF ±20% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM319C81C106MA12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM319C81C106MA12D
Capacitors - Ceramic Capacitors GRM319C81C106MA12D
CAP CER 10UF 16V X6S 1206

CAP CER 10UF 16V X6S 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM319C81C106MA12D-ND GRM319C81C106MA12D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details