Murata Power Solutions Ceramic Capacitors GRM319C81C106KA12D

Description
10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5521-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5521-1-ND
Ceramic Capacitors 490-5521-1-ND
10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5521-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5521-2-ND
Ceramic Capacitors 490-5521-2-ND
10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5521-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5521-6-ND
Ceramic Capacitors 490-5521-6-ND
10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319C81C106KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319C81C106KA12D
Ceramic Capacitors GRM319C81C106KA12D
CAP CER 10UF 16V X6S 1206

CAP CER 10UF 16V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5521-1-ND 490-5521-6-ND GRM319C81C106KA12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M40U474M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details