Murata Electronics Ceramic Capacitors GRM319C80J226ME15D

Description
22µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM319C80J226ME15D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM319C80J226ME15D-ND
Ceramic Capacitors GRM319C80J226ME15D-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319C80J226ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319C80J226ME15D
Ceramic Capacitors GRM319C80J226ME15D
CAP CER 22UF 6.3V X6S 1206

CAP CER 22UF 6.3V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM319C80J226ME15D-ND GRM319C80J226ME15D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers