Murata Electronics Ceramic Capacitors GRM3195C2A563GA01D

Description
CAP CER 0.056UF 100V C0GNP0 1206
Request a Quote Datasheet
Description
CAP CER 0.056UF 100V C0GNP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM3195C2A563GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.056UF 100V C0GNP0 1206

CAP CER 0.056UF 100V C0GNP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM3195C2A563GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.056UF 100V C0GNP0 1206

CAP CER 0.056UF 100V C0GNP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM3195C2A563GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.056µF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.056µF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM3195C2A563GA01DDKR-ND 490-GRM3195C2A563GA01DCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details