Murata Electronics 0.022UF 100V Capacitor GRM3195C2A223JA01D

Description
CAP CER 0.022UF 100V C0GNP0 1206 Product overview: GRM3195C2A223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C2A223JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 0.022UF 100V C0GNP0 1206 Product overview: GRM3195C2A223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C2A223JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM3195C2A223JA01# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 0.022 µF (22,000 pF) and a rated voltage of 100 VDC. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The capacitor is housed in a 1206 package (3.2 mm x 1.6 mm) with a thickness of 0.85 mm, and it features a temperature range of -55°C to 125°C. The temperature characteristics comply with the C0G standard, ensuring stable performance across varying temperatures. The part is available in different packaging options, with minimum order quantities of 10,000 pieces for 330 mm paper tape and 4,000 pieces for 180 mm paper tape. This component is ideal for applications requiring reliable capacitance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Murata GRM3195C2A223JA01# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 0.022 µF (22,000 pF) and a rated voltage of 100 VDC. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The capacitor is housed in a 1206 package (3.2 mm x 1.6 mm) with a thickness of 0.85 mm, and it features a temperature range of -55°C to 125°C. The temperature characteristics comply with the C0G standard, ensuring stable performance across varying temperatures. The part is available in different packaging options, with minimum order quantities of 10,000 pieces for 330 mm paper tape and 4,000 pieces for 180 mm paper tape. This component is ideal for applications requiring reliable capacitance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 100V Capacitor
60-GRM3195C2A223JA01D
0.022UF 100V Capacitor 60-GRM3195C2A223JA01D
CAP CER 0.022UF 100V C0GNP0 1206 Product overview: GRM3195C2A223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C2A223JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 100V C0GNP0 1206 Product overview: GRM3195C2A223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C2A223JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1185930-GRM3195C2A223JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1185930-GRM3195C2A223JA01D
Capacitors - Ceramic Capacitors 1185930-GRM3195C2A223JA01D
Win Source Part Number: 1185930-GRM3195C2A22 3JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14665-2,GRM3195C 2A223JA01D-ND,490-14 665-1,490-14665-6 Base Product Number: GRM3195C2A

Win Source Part Number: 1185930-GRM3195C2A223JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.022 µF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14665-2,GRM3195C2A223JA01D-ND,490-14665-1,490-14665-6
Base Product Number: GRM3195C2A

Buy Now Datasheet
Ceramic Capacitors - 490-14665-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14665-1-ND
Ceramic Capacitors 490-14665-1-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14665-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14665-2-ND
Ceramic Capacitors 490-14665-2-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14665-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14665-6-ND
Ceramic Capacitors 490-14665-6-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.022Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 92AH5215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
92AH5215
Cap, 0.022Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 92AH5215
CAP, 0.022UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.022UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM3195C2A223JA01D 1185930-GRM3195C2A223JA01D 490-14665-1-ND 490-14665-6-ND 92AH5215
Product Name 0.022UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.022Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers