Murata Electronics Ceramic Capacitors GRM3195C1H393JA01D

Description
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8327-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8327-2-ND
Ceramic Capacitors 490-8327-2-ND
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8327-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8327-6-ND
Ceramic Capacitors 490-8327-6-ND
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8327-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8327-1-ND
Ceramic Capacitors 490-8327-1-ND
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.039UF 50V Capacitor
60-GRM3195C1H393JA01D
0.039UF 50V Capacitor 60-GRM3195C1H393JA01D
CAP CER 0.039UF 50V C0G/NP0 1206 Product overview: GRM3195C1H393JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H393JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.039UF 50V C0G/NP0 1206 Product overview: GRM3195C1H393JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H393JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM3195C1H393JA01D - 1041801-GRM3195C1H393JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM3195C1H393JA01D
1041801-GRM3195C1H393JA01D
Ceramic Capacitors - GRM3195C1H393JA01D 1041801-GRM3195C1H393JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041801-GRM3195C1H39 3JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.039μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GCM3195C1H393JA16D ; GCM3195C1H393JA16B; GCM3195C1H393JA16J; CSTC1206N500A393J-T4 ; Introduction Date: February 29, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041801-GRM3195C1H393JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.039μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): GCM3195C1H393JA16D ; GCM3195C1H393JA16B; GCM3195C1H393JA16J; CSTC1206N500A393J-T4;
Introduction Date: February 29, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 0.039Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 92AH5213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.039Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
92AH5213
Cap, 0.039Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 92AH5213
CAP, 0.039UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.039UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM3195C1H393JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1H393JA01D
Ceramic Capacitors GRM3195C1H393JA01D
CAP CER 0.039UF 50V C0G/NP0 1206

CAP CER 0.039UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8327-2-ND 490-8327-6-ND 60-GRM3195C1H393JA01D 1041801-GRM3195C1H393JA01D 92AH5213 GRM3195C1H393JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.039UF 50V Capacitor Ceramic Capacitors - GRM3195C1H393JA01D Cap, 0.039Uf, 50V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers