Murata Electronics Ceramic Capacitors - GRM3195C1H183JA01D GRM3195C1H183JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919818-GRM3195C1H183 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.018 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-1759-6, 490-1759-2, 490-1759-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919818-GRM3195C1H183 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.018 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-1759-6, 490-1759-2, 490-1759-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3195C1H183JA01D - 919818-GRM3195C1H183JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM3195C1H183JA01D
919818-GRM3195C1H183JA01D
Ceramic Capacitors - GRM3195C1H183JA01D 919818-GRM3195C1H183JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919818-GRM3195C1H183 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.018 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-1759-6, 490-1759-2, 490-1759-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919818-GRM3195C1H183JA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.018 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM3195C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-1759-6, 490-1759-2, 490-1759-1

Buy Now Datasheet
Singapore, Singapore
0.018UF 50V Capacitor
60-GRM3195C1H183JA01D
0.018UF 50V Capacitor 60-GRM3195C1H183JA01D
CAP CER 0.018UF 50V C0G/NP0 1206 Product overview: GRM3195C1H183JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H183JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.018UF 50V C0G/NP0 1206 Product overview: GRM3195C1H183JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H183JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1759-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1759-2-ND
Ceramic Capacitors 490-1759-2-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1759-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1759-6-ND
Ceramic Capacitors 490-1759-6-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1759-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1759-1-ND
Ceramic Capacitors 490-1759-1-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.018Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 92AH5211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
92AH5211
Cap, 0.018Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 92AH5211
CAP, 0.018UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.018UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM3195C1H183JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1H183JA01D
Ceramic Capacitors GRM3195C1H183JA01D
CAP CER 0.018UF 50V C0G/NP0 1206

CAP CER 0.018UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919818-GRM3195C1H183JA01D 60-GRM3195C1H183JA01D 490-1759-2-ND 490-1759-6-ND 92AH5211 GRM3195C1H183JA01D
Product Name Ceramic Capacitors - GRM3195C1H183JA01D 0.018UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.018Uf, 50V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details