Murata Electronics Ceramic Capacitors GRM3195C1H104GA05D

Description
0.1µF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM3195C1H104GA05DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM3195C1H104GA05DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM3195C1H104GA05DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - GRM3195C1H104GA05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1H104GA05D
Ceramic Capacitors GRM3195C1H104GA05D
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM3195C1H104GA05DTR-ND 490-GRM3195C1H104GA05DDKR-ND GRM3195C1H104GA05D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details