CAP CER 1000PF 50V C0G/NP0 1206
CAP CER 1000PF 50V C0G/NP0 1206
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GRM3195C1H102FA01D | GRM3195C1H102FA01D |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors |
| Applications | General Purpose; General Purpose | General Purpose |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |