Murata Electronics Ceramic Capacitors GRM3195C1E103JA01D

Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6488-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6488-1-ND
Ceramic Capacitors 490-6488-1-ND
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6488-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6488-2-ND
Ceramic Capacitors 490-6488-2-ND
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6488-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6488-6-ND
Ceramic Capacitors 490-6488-6-ND
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM3195C1E103JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1E103JA01D
Ceramic Capacitors GRM3195C1E103JA01D
CAP CER 10000PF 25V C0G/NP0 1206

CAP CER 10000PF 25V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6488-1-ND 490-6488-6-ND GRM3195C1E103JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1943404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details