Murata Electronics SMD 0.001uF 50V Capacitor GRM3192C1H102JA01D

Description
Cap Ceramic 0.001uF 50V CH 5% Pad SMD 1206 125°C T/R Product overview: GRM3192C1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C1H102JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 50V CH 5% Pad SMD 1206 125°C T/R Product overview: GRM3192C1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C1H102JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 50V Capacitor
60-GRM3192C1H102JA01D
SMD 0.001uF 50V Capacitor 60-GRM3192C1H102JA01D
Cap Ceramic 0.001uF 50V CH 5% Pad SMD 1206 125°C T/R Product overview: GRM3192C1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C1H102JA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V CH 5% Pad SMD 1206 125°C T/R Product overview: GRM3192C1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C1H102JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM3192C1H102JA01D - 975178-GRM3192C1H102JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM3192C1H102JA01D
975178-GRM3192C1H102JA01D
Ceramic Capacitors - GRM3192C1H102JA01D 975178-GRM3192C1H102JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975178-GRM3192C1H102 JA01D Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 5 % Thickness: 850 µm Height: 850 µm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975178-GRM3192C1H102JA01D
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 5 %
Thickness: 850 µm
Height: 850 µm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM3192C1H102JA01D 975178-GRM3192C1H102JA01D
Product Name SMD 0.001uF 50V Capacitor Ceramic Capacitors - GRM3192C1H102JA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details