Murata Electronics Ceramic Capacitors GRM316R61C225KA88D

Description
2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM316R61C225KA88D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM316R61C225KA88D-ND
Ceramic Capacitors GRM316R61C225KA88D-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM316R61C225KA88D
CAP CER 2.2UF 16V X5R 1206

CAP CER 2.2UF 16V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM316R61C225KA88D-ND GRM316R61C225KA88D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers