Murata Electronics Ceramic Capacitors GRM3166T1H180JD01D

Description
18pF ±5% 50V Ceramic Capacitor T2H 1206 (3216 Metric)
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor T2H 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3166T1H180JD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM3166T1H180JD01D-ND
Ceramic Capacitors GRM3166T1H180JD01D-ND
18pF ±5% 50V Ceramic Capacitor T2H 1206 (3216 Metric)

18pF ±5% 50V Ceramic Capacitor T2H 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM3166T1H180JD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3166T1H180JD01D
Ceramic Capacitors GRM3166T1H180JD01D
CAP CER 18PF 50V T2H 1206

CAP CER 18PF 50V T2H 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM3166T1H180JD01D-ND GRM3166T1H180JD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1908696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details