Murata Electronics Ceramic Capacitors GRM3166S1H361JZ01D

Description
360pF ±5% 50V Ceramic Capacitor S2H 1206 (3216 Metric)
Request a Quote Datasheet
Description
360pF ±5% 50V Ceramic Capacitor S2H 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3166S1H361JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM3166S1H361JZ01D-ND
Ceramic Capacitors GRM3166S1H361JZ01D-ND
360pF ±5% 50V Ceramic Capacitor S2H 1206 (3216 Metric)

360pF ±5% 50V Ceramic Capacitor S2H 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM3166S1H361JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3166S1H361JZ01D
Ceramic Capacitors GRM3166S1H361JZ01D
CAP CER 360PF 50V S2H 1206

CAP CER 360PF 50V S2H 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM3166S1H361JZ01D-ND GRM3166S1H361JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers