Murata Electronics Ceramic Capacitors GRM3166S1H271JZ01D

Description
270pF ±5% 50V Ceramic Capacitor S2H 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor S2H 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3166S1H271JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM3166S1H271JZ01D-ND
Ceramic Capacitors GRM3166S1H271JZ01D-ND
270pF ±5% 50V Ceramic Capacitor S2H 1206 (3216 Metric)

270pF ±5% 50V Ceramic Capacitor S2H 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM3166S1H271JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3166S1H271JZ01D
Ceramic Capacitors GRM3166S1H271JZ01D
CAP CER 270PF 50V S2H 1206

CAP CER 270PF 50V S2H 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM3166S1H271JZ01D-ND GRM3166S1H271JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH300K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers