Murata Electronics Ceramic Capacitors GRM21BZ7YA475KE15K

Description
4.7µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BZ7YA475KE15KDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ7YA475KE15KCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ7YA475KE15KTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608827P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608827P
MLCCs - Multilayer Ceramic Capacitors 2608827P
Murata GRM21BZ7YA475KE15K

Murata GRM21BZ7YA475KE15K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608826 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608826
MLCCs - Multilayer Ceramic Capacitors 2608826
Murata GRM21BZ7YA475KE15K

Murata GRM21BZ7YA475KE15K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608827 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608827
MLCCs - Multilayer Ceramic Capacitors 2608827
Murata GRM21BZ7YA475KE15K

Murata GRM21BZ7YA475KE15K

Supplier's Site
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 92AH5169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
92AH5169
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 92AH5169
CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM21BZ7YA475KE15K
CAP CER 4.7UF 35V X7R 0805

CAP CER 4.7UF 35V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BZ7YA475KE15KDKR-ND 490-GRM21BZ7YA475KE15KCT-ND 2608827P 92AH5169 GRM21BZ7YA475KE15K
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers