Murata Electronics Ceramic Capacitors GRM21BZ71H475ME15K

Description
4.7µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BZ71H475ME15KTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71H475ME15KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 50V X7R 0805

CAP CER 4.7UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71H475ME15KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 50V X7R 0805

CAP CER 4.7UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - GRM21BZ71H475ME15K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BZ71H475ME15K
Ceramic Capacitors GRM21BZ71H475ME15K
CAP CER 4.7UF 50V X7R 0805

CAP CER 4.7UF 50V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM21BZ71H475ME15K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21BZ71H475ME15K
Capacitors - Ceramic Capacitors GRM21BZ71H475ME15K
CAP CER 4.7UF 50V X7R 0805

CAP CER 4.7UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BZ71H475ME15KTR-ND 490-GRM21BZ71H475ME15KDKR-ND GRM21BZ71H475ME15K GRM21BZ71H475ME15K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details