Murata Electronics Ceramic Capacitors - GRM21BZ71H475KE15L GRM21BZ71H475KE15L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872956-GRM21BZ71H475 KE15L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BZ71H475KE1 5LTR, 490-GRM21BZ71H475KE1 5LCT, 490-GRM21BZ71H475KE1 5LDKR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872956-GRM21BZ71H475 KE15L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BZ71H475KE1 5LTR, 490-GRM21BZ71H475KE1 5LCT, 490-GRM21BZ71H475KE1 5LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BZ71H475KE15L - 872956-GRM21BZ71H475KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BZ71H475KE15L
872956-GRM21BZ71H475KE15L
Ceramic Capacitors - GRM21BZ71H475KE15L 872956-GRM21BZ71H475KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 872956-GRM21BZ71H475 KE15L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BZ71H475KE1 5LTR, 490-GRM21BZ71H475KE1 5LCT, 490-GRM21BZ71H475KE1 5LDKR

Manufacturer: Murata Electronics North America
Win Source Part Number: 872956-GRM21BZ71H475KE15L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM21BZ71H475KE15LTR, 490-GRM21BZ71H475KE15LCT, 490-GRM21BZ71H475KE15LDKR

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71H475KE15LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71H475KE15LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71H475KE15LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478137 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478137
MLCCs - Multilayer Ceramic Capacitors 2478137
Murata GRM21BZ71H475KE15L

Murata GRM21BZ71H475KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478138P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478138P
MLCCs - Multilayer Ceramic Capacitors 2478138P
Murata GRM21BZ71H475KE15L

Murata GRM21BZ71H475KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478138 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478138
MLCCs - Multilayer Ceramic Capacitors 2478138
Murata GRM21BZ71H475KE15L

Murata GRM21BZ71H475KE15L

Supplier's Site
Singapore, Singapore
4.7UF 50V Capacitor
60-GRM21BZ71H475KE15L
4.7UF 50V Capacitor 60-GRM21BZ71H475KE15L
CAP CER 4.7UF 50V X7R 0805 Product overview: GRM21BZ71H475KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71H475KE15 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R 0805 Product overview: GRM21BZ71H475KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71H475KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4410 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4410
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4410
CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BZ71H475KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BZ71H475KE15L
Ceramic Capacitors GRM21BZ71H475KE15L
CAP CER 4.7UF 50V X7R 0805

CAP CER 4.7UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872956-GRM21BZ71H475KE15L 490-GRM21BZ71H475KE15LDKR-ND 490-GRM21BZ71H475KE15LCT-ND 2478137 60-GRM21BZ71H475KE15L 64AJ4410 GRM21BZ71H475KE15L
Product Name Ceramic Capacitors - GRM21BZ71H475KE15L Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7UF 50V Capacitor Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers