Murata Electronics Ceramic Capacitors GRM21BZ71H475KE15K

Description
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BZ71H475KE15KCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71H475KE15KTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71H475KE15KDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-GRM21BZ71H475KE15K
4.7UF 50V Capacitor 60-GRM21BZ71H475KE15K
CAP CER 4.7UF 50V X7R 0805 Product overview: GRM21BZ71H475KE15K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71H475KE15 K can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R 0805 Product overview: GRM21BZ71H475KE15K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71H475KE15K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608825 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608825
MLCCs - Multilayer Ceramic Capacitors 2608825
Murata GRM21BZ71H475KE15K

Murata GRM21BZ71H475KE15K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608824 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608824
MLCCs - Multilayer Ceramic Capacitors 2608824
Murata GRM21BZ71H475KE15K

Murata GRM21BZ71H475KE15K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608825P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608825P
MLCCs - Multilayer Ceramic Capacitors 2608825P
Murata GRM21BZ71H475KE15K

Murata GRM21BZ71H475KE15K

Supplier's Site
Ceramic Capacitors - GRM21BZ71H475KE15K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BZ71H475KE15K
Ceramic Capacitors GRM21BZ71H475KE15K
CAP CER 4.7UF 50V X7R 0805

CAP CER 4.7UF 50V X7R 0805

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 92AH5170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
92AH5170
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 92AH5170
CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BZ71H475KE15KCT-ND 490-GRM21BZ71H475KE15KDKR-ND 60-GRM21BZ71H475KE15K 2608825 GRM21BZ71H475KE15K 92AH5170
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers