Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM21BZ70J226ME44L

Description
Murata GRM21BZ70J226ME44L
Request a Quote Datasheet
Description
Murata GRM21BZ70J226ME44L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478133 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478133
MLCCs - Multilayer Ceramic Capacitors 2478133
Murata GRM21BZ70J226ME44L

Murata GRM21BZ70J226ME44L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478134P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478134P
MLCCs - Multilayer Ceramic Capacitors 2478134P
Murata GRM21BZ70J226ME44L

Murata GRM21BZ70J226ME44L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478134 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478134
MLCCs - Multilayer Ceramic Capacitors 2478134
Murata GRM21BZ70J226ME44L

Murata GRM21BZ70J226ME44L

Supplier's Site
Ceramic Capacitors - 490-GRM21BZ70J226ME44LTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ70J226ME44LCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ70J226ME44LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 6.3V X7R 0805

CAP CER 22UF 6.3V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330289-GRM21BZ70J226ME44L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330289-GRM21BZ70J226ME44L
Capacitors - Ceramic Capacitors 1330289-GRM21BZ70J226ME44L
Manufacturer: Murata Electronics Win Source Part Number: 1330289-GRM21BZ70J22 6ME44L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BZ70J226ME4 4LTR,490-GRM21BZ70J2 26ME44LCT RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330289-GRM21BZ70J226ME44L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM21BZ70J226ME44LTR,490-GRM21BZ70J226ME44LCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GRM21BZ70J226ME44L
22UF 6.3V Capacitor 60-GRM21BZ70J226ME44L
CAP CER 22UF 6.3V X7R 0805 Product overview: GRM21BZ70J226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ70J226ME44 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X7R 0805 Product overview: GRM21BZ70J226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ70J226ME44L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
66AJ7211
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 66AJ7211
CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4408 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
64AJ4408
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 64AJ4408
CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BZ70J226ME44L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BZ70J226ME44L
Ceramic Capacitors GRM21BZ70J226ME44L
CAP CER 22UF 6.3V X7R 0805

CAP CER 22UF 6.3V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BZ70J226ME44L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BZ70J226ME44L
6.3V 22uF X7R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X7R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478133 490-GRM21BZ70J226ME44LTR-ND 490-GRM21BZ70J226ME44LDKR-ND 1330289-GRM21BZ70J226ME44L 60-GRM21BZ70J226ME44L 66AJ7211 GRM21BZ70J226ME44L GRM21BZ70J226ME44L
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 6.3V Capacitor Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details