Murata Electronics Ceramic Capacitors GRM21BR72A822KA01L

Description
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1651-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1651-1-ND
Ceramic Capacitors 490-1651-1-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1651-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1651-6-ND
Ceramic Capacitors 490-1651-6-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1651-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1651-2-ND
Ceramic Capacitors 490-1651-2-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR72A822KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR72A822KA01L
Ceramic Capacitors GRM21BR72A822KA01L
CAP CER 8200PF 100V X7R 0805

CAP CER 8200PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-1651-1-ND 490-1651-6-ND GRM21BR72A822KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M39014/011303 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers