Murata Power Solutions Ceramic Capacitors GRM21BR72A474KA73L

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3326-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3326-1-ND
Ceramic Capacitors 490-3326-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3326-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3326-2-ND
Ceramic Capacitors 490-3326-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3326-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3326-6-ND
Ceramic Capacitors 490-3326-6-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478132P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478132P
MLCCs - Multilayer Ceramic Capacitors 2478132P
Murata GRM21BR72A474KA73L

Murata GRM21BR72A474KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478132 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478132
MLCCs - Multilayer Ceramic Capacitors 2478132
Murata GRM21BR72A474KA73L

Murata GRM21BR72A474KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478131 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478131
MLCCs - Multilayer Ceramic Capacitors 2478131
Murata GRM21BR72A474KA73L

Murata GRM21BR72A474KA73L

Supplier's Site
Singapore, Singapore
0.47UF 100V Capacitor
60-GRM21BR72A474KA73L
0.47UF 100V Capacitor 60-GRM21BR72A474KA73L
CAP CER 0.47UF 100V X7R 0805 Product overview: GRM21BR72A474KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72A474KA73 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 100V X7R 0805 Product overview: GRM21BR72A474KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72A474KA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR72A474KA73L - 919815-GRM21BR72A474KA73L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR72A474KA73L
919815-GRM21BR72A474KA73L
Ceramic Capacitors - GRM21BR72A474KA73L 919815-GRM21BR72A474KA73L
Manufacturer: Murata Electronics North America Win Source Part Number: 919815-GRM21BR72A474 KA73L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BR72A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3326-6, 490-3326-2, 490-3326-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919815-GRM21BR72A474KA73L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BR72A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-3326-6, 490-3326-2, 490-3326-1

Buy Now Datasheet
Ceramic Capacitors - GRM21BR72A474KA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR72A474KA73L
Ceramic Capacitors GRM21BR72A474KA73L
CAP CER 0.47UF 100V X7R 0805

CAP CER 0.47UF 100V X7R 0805

Supplier's Site Datasheet
Cap, 0.47Μf, 100V, 10%, X7R, 0805; Capacitance Murata - 96Y9281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 100V, 10%, X7R, 0805; Capacitance Murata
96Y9281
Cap, 0.47Μf, 100V, 10%, X7R, 0805; Capacitance Murata 96Y9281
CAP, 0.47µF, 100V, 10%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 100V, 10%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR72A474KA73L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR72A474KA73L
100V 470nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 470nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3326-1-ND 490-3326-6-ND 2478132P 60-GRM21BR72A474KA73L 919815-GRM21BR72A474KA73L GRM21BR72A474KA73L 96Y9281 GRM21BR72A474KA73L
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.47UF 100V Capacitor Ceramic Capacitors - GRM21BR72A474KA73L Ceramic Capacitors Cap, 0.47Μf, 100V, 10%, X7R, 0805; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers