Murata Electronics Ceramic Capacitors GRM21BR72A474KA73K

Description
CAP CER 0.47UF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.47UF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BR72A474KA73KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 100V X7R 0805

CAP CER 0.47UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR72A474KA73KTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR72A474KA73KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 100V X7R 0805

CAP CER 0.47UF 100V X7R 0805

Buy Now Datasheet
Singapore, Singapore
0.47UF 100V Capacitor
60-GRM21BR72A474KA73K
0.47UF 100V Capacitor 60-GRM21BR72A474KA73K
CAP CER 0.47UF 100V X7R 0805 Product overview: GRM21BR72A474KA73K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72A474KA73 K can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 100V X7R 0805 Product overview: GRM21BR72A474KA73K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72A474KA73K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21BR72A474KA73KDKR-ND 490-GRM21BR72A474KA73KTR-ND 60-GRM21BR72A474KA73K
Product Name Ceramic Capacitors Ceramic Capacitors 0.47UF 100V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers