Murata Power Solutions Ceramic Capacitors - GRM21BR72A473KA01L GRM21BR72A473KA01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775394-GRM21BR72A473 KA01L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): C2012X7R2A473K125AA; C2012X7R2A473K125AE; GCM21BR72A473KA37C; GCM21BR72A473KA37L; Introduction Date: January 04, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775394-GRM21BR72A473 KA01L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): C2012X7R2A473K125AA; C2012X7R2A473K125AE; GCM21BR72A473KA37C; GCM21BR72A473KA37L; Introduction Date: January 04, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BR72A473KA01L - 775394-GRM21BR72A473KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR72A473KA01L
775394-GRM21BR72A473KA01L
Ceramic Capacitors - GRM21BR72A473KA01L 775394-GRM21BR72A473KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 775394-GRM21BR72A473 KA01L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): C2012X7R2A473K125AA; C2012X7R2A473K125AE; GCM21BR72A473KA37C; GCM21BR72A473KA37L; Introduction Date: January 04, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 775394-GRM21BR72A473KA01L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.053" (1.35mm)
Alternative Parts (Cross-Reference): C2012X7R2A473K125AA; C2012X7R2A473K125AE; GCM21BR72A473KA37C; GCM21BR72A473KA37L;
Introduction Date: January 04, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.047UF 100V Capacitor
60-GRM21BR72A473KA01L
0.047UF 100V Capacitor 60-GRM21BR72A473KA01L
CAP CER 0.047UF 100V X7R 0805 Product overview: GRM21BR72A473KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72A473KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 100V X7R 0805 Product overview: GRM21BR72A473KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72A473KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3325-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3325-6-ND
Ceramic Capacitors 490-3325-6-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3325-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3325-2-ND
Ceramic Capacitors 490-3325-2-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3325-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3325-1-ND
Ceramic Capacitors 490-3325-1-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4407 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
64AJ4407
Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata 64AJ4407
CAP, 47000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
66AJ7210
Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata 66AJ7210
CAP, 47000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BR72A473KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR72A473KA01L
Ceramic Capacitors GRM21BR72A473KA01L
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775394-GRM21BR72A473KA01L 60-GRM21BR72A473KA01L 490-3325-6-ND 490-3325-2-ND 64AJ4407 GRM21BR72A473KA01L
Product Name Ceramic Capacitors - GRM21BR72A473KA01L 0.047UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX101M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details