Murata Electronics Ceramic Capacitors GRM21BR72A473KA01K

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BR72A473KA01KTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR72A473KA01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR72A473KA01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM21BR72A473KA01K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21BR72A473KA01K
Capacitors - Ceramic Capacitors GRM21BR72A473KA01K
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21BR72A473KA01KTR-ND 490-GRM21BR72A473KA01KDKR-ND GRM21BR72A473KA01K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers