Murata Electronics Ceramic Capacitors GRM21BR72A333KA01L

Description
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3323-2-ND
Ceramic Capacitors 490-3323-2-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3323-1-ND
Ceramic Capacitors 490-3323-1-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3323-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3323-6-ND
Ceramic Capacitors 490-3323-6-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR72A333KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR72A333KA01L
Ceramic Capacitors GRM21BR72A333KA01L
CAP CER 0.033UF 100V X7R 0805

CAP CER 0.033UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-3323-2-ND 490-3323-6-ND GRM21BR72A333KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers