Murata Power Solutions Ceramic Capacitors - GRM21BR72A104KAC4L GRM21BR72A104KAC4L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 738404-GRM21BR72A104 KAC4L Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 100V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): GCM21BR72A104KA37L; GCM21BR72A104KA37C; GCM21BR72A104KA37K; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 738404-GRM21BR72A104 KAC4L Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 100V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): GCM21BR72A104KA37L; GCM21BR72A104KA37C; GCM21BR72A104KA37K; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BR72A104KAC4L - 738404-GRM21BR72A104KAC4L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR72A104KAC4L
738404-GRM21BR72A104KAC4L
Ceramic Capacitors - GRM21BR72A104KAC4L 738404-GRM21BR72A104KAC4L
Manufacturer: Murata Electronics North America Win Source Part Number: 738404-GRM21BR72A104 KAC4L Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 100V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): GCM21BR72A104KA37L; GCM21BR72A104KA37C; GCM21BR72A104KA37K; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 738404-GRM21BR72A104KAC4L
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Family Name: GRM
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 100V
Thickness (Maximum): 0.053" (1.35mm)
Alternative Parts (Cross-Reference): GCM21BR72A104KA37L; GCM21BR72A104KA37C; GCM21BR72A104KA37K;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-GRM21BR72A104KAC4L
0.1UF 100V Capacitor 60-GRM21BR72A104KAC4L
CAP CER 0.1UF 100V X7R 0805 Product overview: GRM21BR72A104KAC4L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72A104KAC4 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R 0805 Product overview: GRM21BR72A104KAC4L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72A104KAC4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12005-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12005-2-ND
Ceramic Capacitors 490-12005-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12005-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12005-1-ND
Ceramic Capacitors 490-12005-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12005-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12005-6-ND
Ceramic Capacitors 490-12005-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR72A104KAC4L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR72A104KAC4L
Ceramic Capacitors GRM21BR72A104KAC4L
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 738404-GRM21BR72A104KAC4L 60-GRM21BR72A104KAC4L 490-12005-2-ND 490-12005-6-ND GRM21BR72A104KAC4L
Product Name Ceramic Capacitors - GRM21BR72A104KAC4L 0.1UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details