Murata Electronics Ceramic Capacitors GRM21BR71H474KA88L

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM21BR71H474KA88 is a ceramic capacitor with a capacitance of 0.47µF and a rated voltage of 50V. It features a capacitance tolerance of ±10% and is constructed with X7R dielectric material, which provides stable capacitance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C. The component is packaged in a standard 0805 (2012 metric) case size, measuring 2.0mm x 1.25mm x 1.25mm. This capacitor is suitable for applications requiring reliable performance in varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Murata GRM21BR71H474KA88 is a ceramic capacitor with a capacitance of 0.47µF and a rated voltage of 50V. It features a capacitance tolerance of ±10% and is constructed with X7R dielectric material, which provides stable capacitance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C. The component is packaged in a standard 0805 (2012 metric) case size, measuring 2.0mm x 1.25mm x 1.25mm. This capacitor is suitable for applications requiring reliable performance in varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3328-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3328-6-ND
Ceramic Capacitors 490-3328-6-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3328-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3328-2-ND
Ceramic Capacitors 490-3328-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3328-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3328-1-ND
Ceramic Capacitors 490-3328-1-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478129P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478129P
MLCCs - Multilayer Ceramic Capacitors 2478129P
Murata GRM21BR71H474KA88L

Murata GRM21BR71H474KA88L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478129 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478129
MLCCs - Multilayer Ceramic Capacitors 2478129
Murata GRM21BR71H474KA88L

Murata GRM21BR71H474KA88L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478128 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478128
MLCCs - Multilayer Ceramic Capacitors 2478128
Murata GRM21BR71H474KA88L

Murata GRM21BR71H474KA88L

Supplier's Site
Ceramic Capacitors - GRM21BR71H474KA88L - 775393-GRM21BR71H474KA88L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71H474KA88L
775393-GRM21BR71H474KA88L
Ceramic Capacitors - GRM21BR71H474KA88L 775393-GRM21BR71H474KA88L
Manufacturer: Murata Electronics North America Win Source Part Number: 775393-GRM21BR71H474 KA88L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): C2012X7R1H474K125AE; GCM21BR71H474KA55B; GCM21BR71H474KA55C; GCM21BR71H474KA55L; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775393-GRM21BR71H474KA88L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.053" (1.35mm)
Alternative Parts (Cross-Reference): C2012X7R1H474K125AE; GCM21BR71H474KA55B; GCM21BR71H474KA55C; GCM21BR71H474KA55L;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.47UF 50V Capacitor
60-GRM21BR71H474KA88L
0.47UF 50V Capacitor 60-GRM21BR71H474KA88L
CAP CER 0.47UF 50V X7R 0805 Product overview: GRM21BR71H474KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71H474KA88 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X7R 0805 Product overview: GRM21BR71H474KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71H474KA88L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.47Μf, 50V, 10%, X7R, 0805; Capacitance Murata - 11AC3201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, 10%, X7R, 0805; Capacitance Murata
11AC3201
Cap, 0.47Μf, 50V, 10%, X7R, 0805; Capacitance Murata 11AC3201
CAP, 0.47µF, 50V, 10%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - GRM Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.47µF, 50V, 10%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - GRM Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR71H474KA88L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71H474KA88L
Ceramic Capacitors GRM21BR71H474KA88L
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3328-6-ND 490-3328-2-ND 2478129P 775393-GRM21BR71H474KA88L 60-GRM21BR71H474KA88L 11AC3201 GRM21BR71H474KA88L
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM21BR71H474KA88L 0.47UF 50V Capacitor Cap, 0.47Μf, 50V, 10%, X7R, 0805; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details