Murata Electronics Ceramic Capacitors GRM21BR71H104KA01L

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1666-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1666-2-ND
Ceramic Capacitors 490-1666-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GRM21BR71H104KA01L
0.1UF 50V Capacitor 60-GRM21BR71H104KA01L
CAP CER 0.1UF 50V X7R 0805 Product overview: GRM21BR71H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71H104KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0805 Product overview: GRM21BR71H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71H104KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic, 0.1Uf 50V, X7R, 10%, 0805; Capacitance Murata - 38K1694 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1Uf 50V, X7R, 10%, 0805; Capacitance Murata
38K1694
Capacitor, Ceramic, 0.1Uf 50V, X7R, 10%, 0805; Capacitance Murata 38K1694
CAPACITOR, CERAMIC, 0.1UF 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1UF 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 0.1Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Murata - 18X5191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Murata
18X5191
Capacitor, Ceramic, 0.1Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Murata 18X5191
CAPACITOR, CERAMIC, 0.1UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR71H104KA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR71H104KA01L
50V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR71H104KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71H104KA01L
Ceramic Capacitors GRM21BR71H104KA01L
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1666-2-ND 60-GRM21BR71H104KA01L 38K1694 GRM21BR71H104KA01L GRM21BR71H104KA01L
Product Name Ceramic Capacitors 0.1UF 50V Capacitor Capacitor, Ceramic, 0.1Uf 50V, X7R, 10%, 0805; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
30PF 50V Capacitor - 60-P21BNL300M5ST - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers