0.56µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
0.56µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
0.56µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
25V 560nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-10752-1-ND | 490-10752-6-ND | GRM21BR71E564KA88L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF |