Murata Electronics
Ceramic Capacitors
GRM21BR71E394MA01K
Description
Ceramic Capacitor
-
DigiKey
-
Acme Chip Technology Co., Limited
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
Capacitors |
|
Product Number
|
490-GRM21BR71E394MA01KTR-ND |
GRM21BR71E394MA01K |
GRM21BR71E394MA01K |
|
Product Name
|
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
|
|
Applications
|
General Purpose
|
|
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Ceramic Composition
|
|
Capacitance Tolerance
|
20 (+/- %)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
5 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-5 microF
View Details
6 suppliers
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
500000 microF
View Details