Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM21BR71E225KE11L

Description
Murata GRM21BR71E225KE11L
Request a Quote Datasheet
Description
Murata GRM21BR71E225KE11L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478127 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478127
MLCCs - Multilayer Ceramic Capacitors 2478127
Murata GRM21BR71E225KE11L

Murata GRM21BR71E225KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478127P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478127P
MLCCs - Multilayer Ceramic Capacitors 2478127P
Murata GRM21BR71E225KE11L

Murata GRM21BR71E225KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478126 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478126
MLCCs - Multilayer Ceramic Capacitors 2478126
Murata GRM21BR71E225KE11L

Murata GRM21BR71E225KE11L

Supplier's Site
Ceramic Capacitors - 490-14467-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14467-6-ND
Ceramic Capacitors 490-14467-6-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14467-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14467-2-ND
Ceramic Capacitors 490-14467-2-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14467-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14467-1-ND
Ceramic Capacitors 490-14467-1-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR71E225KE11L - 1041788-GRM21BR71E225KE11L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71E225KE11L
1041788-GRM21BR71E225KE11L
Ceramic Capacitors - GRM21BR71E225KE11L 1041788-GRM21BR71E225KE11L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041788-GRM21BR71E22 5KE11L Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041788-GRM21BR71E225KE11L
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-GRM21BR71E225KE11L
2.2UF 25V Capacitor 60-GRM21BR71E225KE11L
CAP CER 2.2UF 25V X7R 0805 Product overview: GRM21BR71E225KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E225KE11 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X7R 0805 Product overview: GRM21BR71E225KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E225KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Μf, 25V, 10%, X7R, 0805; Capacitance Murata - 06AC6061 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 25V, 10%, X7R, 0805; Capacitance Murata
06AC6061
Cap, 2.2Μf, 25V, 10%, X7R, 0805; Capacitance Murata 06AC6061
CAP, 2.2µF, 25V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 2.2µF, 25V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4405
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4405
CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BR71E225KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71E225KE11L
Ceramic Capacitors GRM21BR71E225KE11L
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR71E225KE11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR71E225KE11L
25V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478127 490-14467-6-ND 490-14467-2-ND 1041788-GRM21BR71E225KE11L 60-GRM21BR71E225KE11L 06AC6061 64AJ4405 GRM21BR71E225KE11L GRM21BR71E225KE11L
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR71E225KE11L 2.2UF 25V Capacitor Cap, 2.2Μf, 25V, 10%, X7R, 0805; Capacitance Murata Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details