Murata Electronics Ceramic Capacitors GRM21BR71E154KA01L

Description
0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1674-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1674-6-ND
Ceramic Capacitors 490-1674-6-ND
0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1674-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1674-1-ND
Ceramic Capacitors 490-1674-1-ND
0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1674-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1674-2-ND
Ceramic Capacitors 490-1674-2-ND
0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR71E154KA01L - 919814-GRM21BR71E154KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71E154KA01L
919814-GRM21BR71E154KA01L
Ceramic Capacitors - GRM21BR71E154KA01L 919814-GRM21BR71E154KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919814-GRM21BR71E154 KA01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.15 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM21BR71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1674-1, 490-1674-2, GRM40X7R154K025AL, 490-1674-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919814-GRM21BR71E154KA01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.15 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM21BR71E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1674-1, 490-1674-2, GRM40X7R154K025AL, 490-1674-6

Buy Now Datasheet
Singapore, Singapore
0.15UF 25V Capacitor
60-GRM21BR71E154KA01L
0.15UF 25V Capacitor 60-GRM21BR71E154KA01L
CAP CER 0.15UF 25V X7R 0805 Product overview: GRM21BR71E154KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E154KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 25V X7R 0805 Product overview: GRM21BR71E154KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E154KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1674-6-ND 490-1674-1-ND 919814-GRM21BR71E154KA01L 60-GRM21BR71E154KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR71E154KA01L 0.15UF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details